Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSR0603JK36L0

Description
36 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
36 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSR0603JK36L0-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR0603JK36L0-ND
Chip Resistor - Surface Mount CSR0603JK36L0-ND
36 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

36 mOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSR0603JK36L0 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CSR0603JK36L0
Chip Resistor - Surface Mount CSR0603JK36L0
RES 0.036 OHM 5% 1/8W 0603

RES 0.036 OHM 5% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number CSR0603JK36L0-ND CSR0603JK36L0
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0360 ohms 0.0360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details