Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSR0603FKR250

Description
250 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
250 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSR0603FKR250DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR0603FKR250DKR-ND
Chip Resistor - Surface Mount CSR0603FKR250DKR-ND
250 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

250 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSR0603FKR250TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR0603FKR250TR-ND
Chip Resistor - Surface Mount CSR0603FKR250TR-ND
250 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

250 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CSR0603FKR250CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSR0603FKR250CT-ND
Chip Resistor - Surface Mount CSR0603FKR250CT-ND
250 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

250 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1326173-CSR0603FKR250 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326173-CSR0603FKR250
Resistors - Chip Resistor - Surface Mount 1326173-CSR0603FKR250
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1326173-CSR0603FKR25 0 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Current Sense Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±300ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 250 mOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CSR0603FKR250TR,CSR1 /80.25FICT-ND,CSR1/8 0.25FIDKR,CSR1/80.25 FITR,CSR1/80.25FITR- ND,CSR0603FKR250DKR, CSR1/80.25FI-ND,CSR 1/8 0.25 1% I,CSR1/80.25FICT,CSR 0603FKR250CT,CSR1/80 .251%I,CSR1/80.251%I -ND,CSR1/80.25FIDKR- ND,CSR1/80.25FI RoHS Status: ROHS3 Compliant

Manufacturer: Stackpole Electronics Inc
Win Source Part Number: 1326173-CSR0603FKR250
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Current Sense
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±300ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 250 mOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: CSR0603FKR250TR,CSR1/80.25FICT-ND,CSR1/80.25FIDKR,CSR1/80.25FITR,CSR1/80.25FITR-ND,CSR0603FKR250DKR,CSR1/80.25FI-ND,CSR 1/8 0.25 1% I,CSR1/80.25FICT,CSR0603FKR250CT,CSR1/80.251%I,CSR1/80.251%I-ND,CSR1/80.25FIDKR-ND,CSR1/80.25FI
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number CSR0603FKR250DKR-ND 1326173-CSR0603FKR250
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers