Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSNL2512JTL750

Description
750 µOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
750 µOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSNL2512JTL750-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSNL2512JTL750-ND
Chip Resistor - Surface Mount CSNL2512JTL750-ND
750 µOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Element

750 µOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CSNL2512JTL750
777713-CSNL2512JTL750
Chip Resistor - Surface Mount - CSNL2512JTL750 777713-CSNL2512JTL750
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 777713-CSNL2512JTL75 0 Series: CSNL Packaging: Reel package Operating Temperature Range: -55°C ~ 170°C Features: Current Sense, Moisture Resistant Package: 2512 (6432 Metric) Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Resistance (Ohms): 0.00075 Composition: Metal Foil Number of Terminations: 2 Family Name: CSNL Categories: Resistors Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Manufacturer Package: 2512 Height - Seated (Maximum): 0.057" (1.45mm) ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 777713-CSNL2512JTL750
Series: CSNL
Packaging: Reel package
Operating Temperature Range: -55°C ~ 170°C
Features: Current Sense, Moisture Resistant
Package: 2512 (6432 Metric)
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 2W
Resistance (Ohms): 0.00075
Composition: Metal Foil
Number of Terminations: 2
Family Name: CSNL
Categories: Resistors
Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Manufacturer Package: 2512
Height - Seated (Maximum): 0.057" (1.45mm)
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number CSNL2512JTL750-ND 777713-CSNL2512JTL750
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CSNL2512JTL750
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy Metal Foil
Mounting / Packaging 2512; 2512
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details