Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSNL2512JT7L00

Description
7 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
7 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSNL2512JT7L00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSNL2512JT7L00-ND
Chip Resistor - Surface Mount CSNL2512JT7L00-ND
7 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Element

7 mOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CSNL2512JT7L00-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512
Resistance Range 0.0070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details