Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSNL2512FT2L00

Description
2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSNL2512FT2L00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSNL2512FT2L00TR-ND
Chip Resistor - Surface Mount CSNL2512FT2L00TR-ND
2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Element

2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSNL2512FT2L00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSNL2512FT2L00CT-ND
Chip Resistor - Surface Mount CSNL2512FT2L00CT-ND
2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Element

2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSNL2512FT2L00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSNL2512FT2L00DKR-ND
Chip Resistor - Surface Mount CSNL2512FT2L00DKR-ND
2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Element

2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSNL2512FT2L00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CSNL2512FT2L00
Chip Resistor - Surface Mount CSNL2512FT2L00
RES 0.002 OHM 1% 2W 2512

RES 0.002 OHM 1% 2W 2512

Supplier's Site Datasheet
RES 0.002 OHM 1% 2W 2512 - 762-CSNL2512FT2L00 - Utmel Electronic Limited
Hong Kong, China
RES 0.002 OHM 1% 2W 2512
762-CSNL2512FT2L00
RES 0.002 OHM 1% 2W 2512 762-CSNL2512FT2L00
RES 0.002 OHM 1% 2W 2512

RES 0.002 OHM 1% 2W 2512

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number CSNL2512FT2L00TR-ND CSNL2512FT2L00 762-CSNL2512FT2L00
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 0.002 OHM 1% 2W 2512
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy Metal Element
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; Surface Mount
Resistance Range 0.0020 ohms 2.00E6 ohms 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers