Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSNL2010FT7L00

Description
RES 0.007 OHM 1% 1.5W 2010
Request a Quote Datasheet
Description
RES 0.007 OHM 1% 1.5W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-CSNL2010FT7L00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSNL2010FT7L00DKR-ND
Chip Resistor - Surface Mount 738-CSNL2010FT7L00DKR-ND
RES 0.007 OHM 1% 1.5W 2010

RES 0.007 OHM 1% 1.5W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSNL2010FT7L00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSNL2010FT7L00TR-ND
Chip Resistor - Surface Mount 738-CSNL2010FT7L00TR-ND
7 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant Metal Element

7 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSNL2010FT7L00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSNL2010FT7L00CT-ND
Chip Resistor - Surface Mount 738-CSNL2010FT7L00CT-ND
RES 0.007 OHM 1% 1.5W 2010

RES 0.007 OHM 1% 1.5W 2010

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-CSNL2010FT7L00DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010
Resistance Range 0.0070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details