5 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant Metal Element
5 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant Metal Element
5 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant Metal Element
Manufacturer: Stackpole Electronics Inc
Win Source Part Number: 1326373-CSNL2010FT5L
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Current Sense, Moisture Resistant
Size / Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 1.5W
Composition: Metal Element
Number of Terminations: 2
Resistance: 5 mOhms
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 170°C
Case / Package: 2010 (5025 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: CSNL10.005FRDKR,CSNL
RoHS Status: ROHS3 Compliant
RES 0.005 OHM 1% 1.5W 2010 Product overview: CSNL2010FT5L00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSNL2010FT5L00 can be used for catalog matching and distributor lookup.
RES 0.005 OHM 1% 1.5W 2010
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CSNL2010FT5L00TR-ND | 1326373-CSNL2010FT5L00 | 52-CSNL2010FT5L00 | CSNL2010FT5L00 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | 0.005 OHM 1.5W Resistor | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Current Sensing; General Use | |||
| Technology / Construction | MetalAlloy | Metal Foil | MetalAlloy | |
| Mounting / Packaging | 2010; 2010 | 2010 (5025 Metric) | ||
| Resistance Range | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms |