Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSNL2010FT33L0

Description
RES 0.033 OHM 1% 1.5W 2010
Request a Quote Datasheet
Description
RES 0.033 OHM 1% 1.5W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-CSNL2010FT33L0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSNL2010FT33L0CT-ND
Chip Resistor - Surface Mount 738-CSNL2010FT33L0CT-ND
RES 0.033 OHM 1% 1.5W 2010

RES 0.033 OHM 1% 1.5W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSNL2010FT33L0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSNL2010FT33L0TR-ND
Chip Resistor - Surface Mount 738-CSNL2010FT33L0TR-ND
33 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant Metal Element

33 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSNL2010FT33L0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSNL2010FT33L0DKR-ND
Chip Resistor - Surface Mount 738-CSNL2010FT33L0DKR-ND
RES 0.033 OHM 1% 1.5W 2010

RES 0.033 OHM 1% 1.5W 2010

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-CSNL2010FT33L0CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010
Resistance Range 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details