Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSNL2010FT2L00

Description
2 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
2 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSNL2010FT2L00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSNL2010FT2L00TR-ND
Chip Resistor - Surface Mount CSNL2010FT2L00TR-ND
2 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant Metal Element

2 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSNL2010FT2L00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSNL2010FT2L00CT-ND
Chip Resistor - Surface Mount CSNL2010FT2L00CT-ND
2 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant Metal Element

2 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSNL2010FT2L00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSNL2010FT2L00DKR-ND
Chip Resistor - Surface Mount CSNL2010FT2L00DKR-ND
2 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant Metal Element

2 mOhms ±1% 1.5W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSNL2010FT2L00 - 851500-CSNL2010FT2L00 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CSNL2010FT2L00
851500-CSNL2010FT2L00
Chip Resistor - Surface Mount - CSNL2010FT2L00 851500-CSNL2010FT2L00
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 851500-CSNL2010FT2L0 0 Series: CSNL Features: 2 mOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CSNL10.002FRTR, CSNL1.0021%RCT-ND, CSNL10.002FRTR-ND, CSNL10.002FRDKR, CSNL10.0021%RTR-ND, CSNL1.0021%RTR-ND, CSNL2010FT2L00TR, CSNL1.0021%RCT, CSNL10.0021%RCT-ND, CSNL10.0021%RCT, CSNL10.002FRCT-ND, CSNL10.0021%RDKR, CSNL 1 .002 1% R, CSNL2010FT2L00CT, CSNL1.0021%RTR, CSNL10.002FRCT, CSNL10.0021%RDKR-ND, CSNL2010FT2L00DKR, CSNL10.002FRDKR-ND, CSNL10.0021%RTR, CSNL1.0021%RDKR, CSNL1.0021%RDKR-ND

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 851500-CSNL2010FT2L00
Series: CSNL
Features: 2 mOhms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: CSNL10.002FRTR, CSNL1.0021%RCT-ND, CSNL10.002FRTR-ND, CSNL10.002FRDKR, CSNL10.0021%RTR-ND, CSNL1.0021%RTR-ND, CSNL2010FT2L00TR, CSNL1.0021%RCT, CSNL10.0021%RCT-ND, CSNL10.0021%RCT, CSNL10.002FRCT-ND, CSNL10.0021%RDKR, CSNL 1 .002 1% R, CSNL2010FT2L00CT, CSNL1.0021%RTR, CSNL10.002FRCT, CSNL10.0021%RDKR-ND, CSNL2010FT2L00DKR, CSNL10.002FRDKR-ND, CSNL10.0021%RTR, CSNL1.0021%RDKR, CSNL1.0021%RDKR-ND

Buy Now Datasheet
0.002 OHM 1.5W Resistor - 52-CSNL2010FT2L00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.002 OHM 1.5W Resistor
52-CSNL2010FT2L00
0.002 OHM 1.5W Resistor 52-CSNL2010FT2L00
RES 0.002 OHM 1% 1.5W 2010 Product overview: CSNL2010FT2L00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSNL2010FT2L00 can be used for catalog matching and distributor lookup.

RES 0.002 OHM 1% 1.5W 2010 Product overview: CSNL2010FT2L00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSNL2010FT2L00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number CSNL2010FT2L00TR-ND 851500-CSNL2010FT2L00 52-CSNL2010FT2L00
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CSNL2010FT2L00 0.002 OHM 1.5W Resistor
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy Metal Foil
Mounting / Packaging 2010; 2010 2010 (5025 Metric)
Resistance Range 0.0020 ohms 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details