Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSNL1206FT7L00

Description
RES 0.007 OHM 1% 1W 1206
Request a Quote Datasheet
Description
RES 0.007 OHM 1% 1W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-CSNL1206FT7L00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSNL1206FT7L00CT-ND
Chip Resistor - Surface Mount 738-CSNL1206FT7L00CT-ND
RES 0.007 OHM 1% 1W 1206

RES 0.007 OHM 1% 1W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSNL1206FT7L00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSNL1206FT7L00DKR-ND
Chip Resistor - Surface Mount 738-CSNL1206FT7L00DKR-ND
RES 0.007 OHM 1% 1W 1206

RES 0.007 OHM 1% 1W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSNL1206FT7L00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSNL1206FT7L00TR-ND
Chip Resistor - Surface Mount 738-CSNL1206FT7L00TR-ND
7 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Metal Element

7 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-CSNL1206FT7L00CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 1206; 1206
Resistance Range 0.0070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details