Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSNL1206FT5L00

Description
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSNL1206FT5L00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSNL1206FT5L00CT-ND
Chip Resistor - Surface Mount CSNL1206FT5L00CT-ND
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Metal Element

5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSNL1206FT5L00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSNL1206FT5L00TR-ND
Chip Resistor - Surface Mount CSNL1206FT5L00TR-ND
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Metal Element

5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSNL1206FT5L00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSNL1206FT5L00DKR-ND
Chip Resistor - Surface Mount CSNL1206FT5L00DKR-ND
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Metal Element

5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CSNL1206FT5L00CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 1206; 1206
Resistance Range 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers