Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSM2512FT7L00

Description
7 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element
Request a Quote Datasheet
Description
7 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-CSM2512FT7L00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSM2512FT7L00TR-ND
Chip Resistor - Surface Mount 738-CSM2512FT7L00TR-ND
7 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element

7 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSM2512FT7L00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSM2512FT7L00DKR-ND
Chip Resistor - Surface Mount 738-CSM2512FT7L00DKR-ND
7 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element

7 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSM2512FT7L00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSM2512FT7L00CT-ND
Chip Resistor - Surface Mount 738-CSM2512FT7L00CT-ND
7 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element

7 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-CSM2512FT7L00TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512
Resistance Range 0.0070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD125JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers