Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSM2512FT5L00

Description
5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element
Request a Quote Datasheet
Description
5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSM2512FT5L00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSM2512FT5L00-ND
Chip Resistor - Surface Mount CSM2512FT5L00-ND
5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element

5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element

Buy Now Datasheet
0.005 OHM 3W Resistor - 52-CSM2512FT5L00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.005 OHM 3W Resistor
52-CSM2512FT5L00
0.005 OHM 3W Resistor 52-CSM2512FT5L00
RES 0.005 OHM 1% 3W 2512 Product overview: CSM2512FT5L00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSM2512FT5L00 can be used for catalog matching and distributor lookup.

RES 0.005 OHM 1% 3W 2512 Product overview: CSM2512FT5L00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSM2512FT5L00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1375152-CSM2512FT5L00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375152-CSM2512FT5L00
Resistors - Chip Resistor - Surface Mount 1375152-CSM2512FT5L00
Win Source Part Number: 1375152-CSM2512FT5L0 0 Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 170°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Stackpole Electronics Inc Series: CSM Product Status: Active Features: Current Sense Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm) Height - Seated (Max): 0.035" (0.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 5 mOhms Power (Watts): 3W Composition: Metal Element Number of Terminations: 2

Win Source Part Number: 1375152-CSM2512FT5L00
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 170°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Stackpole Electronics Inc
Series: CSM
Product Status: Active
Features: Current Sense
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm)
Height - Seated (Max): 0.035" (0.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 5 mOhms
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 2

Buy Now Datasheet
Resistors >> Current Sense Resistors/Shunt Resistors - CSM2512FT5L00 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Current Sense Resistors/Shunt Resistors
CSM2512FT5L00
Resistors >> Current Sense Resistors/Shunt Resistors CSM2512FT5L00
3W 5mΩ Current Sensing Resistors ±75ppm/°C ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS

3W 5mΩ Current Sensing Resistors ±75ppm/°C ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Resistors Resistors Resistors Current Sensing Resistors
Product Number CSM2512FT5L00-ND 52-CSM2512FT5L00 1375152-CSM2512FT5L00 CSM2512FT5L00
Product Name Chip Resistor - Surface Mount 0.005 OHM 3W Resistor Resistors - Chip Resistor - Surface Mount Resistors >> Current Sense Resistors/Shunt Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy Metal Plate
Mounting / Packaging 2512; 2512 2512 (6432 Metric)
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details