The CSM2512FT50L0 is a surface mount chip resistor from Win Source Electronics, designed for current sensing applications. It features a molded package that enhances heat dissipation and has a low typical inductance of less than 5nH. This resistor has a power rating of 3 watts and operates within a temperature range of -55°C to +170°C. It is RoHS and REACH compliant, ensuring it meets environmental regulations. The resistor has a tolerance of ±1% and a temperature coefficient of resistance of ±50 ppm/°C. It is packaged in tape and reel format, with a standard quantity of 4,000 units per reel, making it suitable for automated assembly processes. The dimensions of the resistor are 0.252" x 0.126" (6.40mm x 3.20mm).
Win Source Part Number: 999830-CSM2512FT50L0
Category: Resistors>Chip Resistor - Surface Mount
Series: CSM
Features: Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 2
Resistance: 50 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 170°C
Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: CSM2512FT50L0-ND,738
50 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element
50 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element
50 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element
RES 0.05 OHM 1% 3W 2512 Product overview: CSM2512FT50L0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSM2512FT50L0 can be used for catalog matching and distributor lookup.
3W 50mΩ Current Sensing Resistors ±75ppm/°C ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Current Sensing Resistors |
| Product Number | 999830-CSM2512FT50L0 | 738-CSM2512FT50L0CT-ND | 52-CSM2512FT50L0 | CSM2512FT50L0 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | 0.05 OHM 3W Resistor | Resistors >> Current Sense Resistors/Shunt Resistors |
| Resistance Range | 0.0500 ohms | 0.0500 ohms | 0.0500 ohms | 0.0500 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 75 ±ppm/°C | |
| Power Rating | 3 watts | 3 watts | 3 watts | 3 watts |
| Operating Temperature | -55 to 170 C (-67 to 338 F) | -55 to 170 C (-67 to 338 F) | -55 to 170 C (-67 to 338 F) |