Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSM2512FT2L00

Description
2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-CSM2512FT2L00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSM2512FT2L00TR-ND
Chip Resistor - Surface Mount 738-CSM2512FT2L00TR-ND
2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1375161-CSM2512FT2L00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375161-CSM2512FT2L00
Resistors - Chip Resistor - Surface Mount 1375161-CSM2512FT2L00
Win Source Part Number: 1375161-CSM2512FT2L0 0 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 170°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Mfr: Stackpole Electronics Inc Series: CSM Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm) Height - Seated (Max): 0.035" (0.90mm) Temperature Coefficient: ±50ppm/°C Resistance: 2 MOhms Power (Watts): 3W Composition: Metal Element Number of Terminations: 2

Win Source Part Number: 1375161-CSM2512FT2L00
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 170°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
Mfr: Stackpole Electronics Inc
Series: CSM
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm)
Height - Seated (Max): 0.035" (0.90mm)
Temperature Coefficient: ±50ppm/°C
Resistance: 2 MOhms
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 2

Buy Now Datasheet
0.002 OHM 3W Resistor - 52-CSM2512FT2L00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.002 OHM 3W Resistor
52-CSM2512FT2L00
0.002 OHM 3W Resistor 52-CSM2512FT2L00
RES 0.002 OHM 1% 3W 2512 Product overview: CSM2512FT2L00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSM2512FT2L00 can be used for catalog matching and distributor lookup.

RES 0.002 OHM 1% 3W 2512 Product overview: CSM2512FT2L00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSM2512FT2L00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors >> Current Sense Resistors/Shunt Resistors - CSM2512FT2L00 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Current Sense Resistors/Shunt Resistors
CSM2512FT2L00
Resistors >> Current Sense Resistors/Shunt Resistors CSM2512FT2L00
3W 2mΩ Current Sensing Resistors ±75ppm/°C ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS

3W 2mΩ Current Sensing Resistors ±75ppm/°C ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Resistors Resistors Resistors Current Sensing Resistors
Product Number 738-CSM2512FT2L00TR-ND 1375161-CSM2512FT2L00 52-CSM2512FT2L00 CSM2512FT2L00
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 0.002 OHM 3W Resistor Resistors >> Current Sense Resistors/Shunt Resistors
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy Metal Plate
Mounting / Packaging 2512; 2512 2512 (6432 Metric)
Resistance Range 0.0020 ohms 2.00E6 ohms 0.0020 ohms 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers