Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSM2512FT25L0

Description
RES 0.025 OHM 1% 3W 2512
Request a Quote Datasheet
Description
RES 0.025 OHM 1% 3W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-CSM2512FT25L0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSM2512FT25L0CT-ND
Chip Resistor - Surface Mount 738-CSM2512FT25L0CT-ND
RES 0.025 OHM 1% 3W 2512

RES 0.025 OHM 1% 3W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSM2512FT25L0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSM2512FT25L0DKR-ND
Chip Resistor - Surface Mount 738-CSM2512FT25L0DKR-ND
RES 0.025 OHM 1% 3W 2512

RES 0.025 OHM 1% 3W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSM2512FT25L0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSM2512FT25L0TR-ND
Chip Resistor - Surface Mount 738-CSM2512FT25L0TR-ND
25 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element

25 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-CSM2512FT25L0CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512
Resistance Range 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details