Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSM2512FT20L0

Description
RES 0.02 OHM 1% 3W 2512
Request a Quote Datasheet
Description
RES 0.02 OHM 1% 3W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-CSM2512FT20L0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSM2512FT20L0CT-ND
Chip Resistor - Surface Mount 738-CSM2512FT20L0CT-ND
RES 0.02 OHM 1% 3W 2512

RES 0.02 OHM 1% 3W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSM2512FT20L0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSM2512FT20L0TR-ND
Chip Resistor - Surface Mount 738-CSM2512FT20L0TR-ND
20 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element

20 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-CSM2512FT20L0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-CSM2512FT20L0DKR-ND
Chip Resistor - Surface Mount 738-CSM2512FT20L0DKR-ND
RES 0.02 OHM 1% 3W 2512

RES 0.02 OHM 1% 3W 2512

Buy Now Datasheet
0.02 OHM 3W Resistor - 52-CSM2512FT20L0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.02 OHM 3W Resistor
52-CSM2512FT20L0
0.02 OHM 3W Resistor 52-CSM2512FT20L0
RES 0.02 OHM 1% 3W 2512 Product overview: CSM2512FT20L0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSM2512FT20L0 can be used for catalog matching and distributor lookup.

RES 0.02 OHM 1% 3W 2512 Product overview: CSM2512FT20L0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSM2512FT20L0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1375282-CSM2512FT20L0 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375282-CSM2512FT20L0
Resistors - Chip Resistor - Surface Mount 1375282-CSM2512FT20L0
Win Source Part Number: 1375282-CSM2512FT20L 0 Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 170°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Stackpole Electronics Inc Series: CSM Product Status: Active Features: Current Sense Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm) Height - Seated (Max): 0.035" (0.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 20 mOhms Power (Watts): 3W Composition: Metal Element Number of Terminations: 2

Win Source Part Number: 1375282-CSM2512FT20L0
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 170°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Stackpole Electronics Inc
Series: CSM
Product Status: Active
Features: Current Sense
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm)
Height - Seated (Max): 0.035" (0.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 20 mOhms
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 2

Buy Now Datasheet
Resistors >> Current Sense Resistors/Shunt Resistors - CSM2512FT20L0 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Current Sense Resistors/Shunt Resistors
CSM2512FT20L0
Resistors >> Current Sense Resistors/Shunt Resistors CSM2512FT20L0
3W 20mΩ Current Sensing Resistors ±75ppm/°C ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS

3W 20mΩ Current Sensing Resistors ±75ppm/°C ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Resistors Resistors Resistors Current Sensing Resistors
Product Number 738-CSM2512FT20L0CT-ND 52-CSM2512FT20L0 1375282-CSM2512FT20L0 CSM2512FT20L0
Product Name Chip Resistor - Surface Mount 0.02 OHM 3W Resistor Resistors - Chip Resistor - Surface Mount Resistors >> Current Sense Resistors/Shunt Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy Metal Plate
Mounting / Packaging 2512; 2512 2512 (6432 Metric)
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details