RES 0.018 OHM 1% 3W 2512
18 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element
RES 0.018 OHM 1% 3W 2512
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 738-CSM2512FT18L0CT-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | 2512; 2512 |
| Resistance Range | 0.0180 ohms |