Stackpole Electronics, Inc. Chip Resistor - Surface Mount CSM2512FT13L0

Description
13 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element
Request a Quote Datasheet
Description
13 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSM2512FT13L0-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSM2512FT13L0-ND
Chip Resistor - Surface Mount CSM2512FT13L0-ND
13 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element

13 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CSM2512FT13L0-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512
Resistance Range 0.0130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers