Stackpole Electronics, Inc. Ceramic Capacitors CML0805Y5V104ZT50V

Description
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 738-CML0805Y5V104ZT50VTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 738-CML0805Y5V104ZT50VCT-ND - DigiKey
Thief River Falls, MN, United States
0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1115012-CML0805Y5V104ZT50V - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1115012-CML0805Y5V104ZT50V
Capacitors - Ceramic Capacitors 1115012-CML0805Y5V104ZT50V
Win Source Part Number: 1115012-CML0805Y5V10 4ZT50V Category: Capacitors>Ceramic Capacitors Series: CML Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 0.1 µF Tolerance: -20%, +80% Voltage - Rated: 50V Temperature Coefficient: Y5V (F) Thickness (Max): 0.030" (0.75mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Stackpole Electronics Inc Other Names: 738-CML0805Y5V104ZT5 0VCT,738-CML0805Y5V1 04ZT50VTR,738-CML080 5Y5V104ZT50VDKR

Win Source Part Number: 1115012-CML0805Y5V104ZT50V
Category: Capacitors>Ceramic Capacitors
Series: CML
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 0.1 µF
Tolerance: -20%, +80%
Voltage - Rated: 50V
Temperature Coefficient: Y5V (F)
Thickness (Max): 0.030" (0.75mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Stackpole Electronics Inc
Other Names: 738-CML0805Y5V104ZT50VCT,738-CML0805Y5V104ZT50VTR,738-CML0805Y5V104ZT50VDKR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Capacitors Capacitors
Product Number 738-CML0805Y5V104ZT50VTR-ND 1115012-CML0805Y5V104ZT50V
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX153K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details