Stackpole Electronics, Inc. Ceramic Capacitors CML0805C0G470JT50V

Description
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 738-CML0805C0G470JT50VCT-ND - DigiKey
Thief River Falls, MN, United States
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 738-CML0805C0G470JT50VDKR-ND - DigiKey
Thief River Falls, MN, United States
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 738-CML0805C0G470JT50VTR-ND - DigiKey
Thief River Falls, MN, United States
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 738-CML0805C0G470JT50VCT-ND 738-CML0805C0G470JT50VDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C134U075DG2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701319 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details