Stackpole Electronics, Inc. Ceramic Capacitors CML0805C0G3R3CT50V

Description
3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 738-CML0805C0G3R3CT50VTR-ND - DigiKey
Thief River Falls, MN, United States
3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CML0805C0G3R3CT50V - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CML0805C0G3R3CT50V
Ceramic Capacitors CML0805C0G3R3CT50V
CAP CER 3.3PF 50V C0G/NP0 0805

CAP CER 3.3PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 738-CML0805C0G3R3CT50VTR-ND CML0805C0G3R3CT50V
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - C11AH5R1B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitors - 380LX101M315H012-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details