Stackpole Electronics, Inc. Through Hole Resistors CFM14JT75R0

Description
75 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet
Description
75 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - S75QCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
S75QCT-ND
Through Hole Resistors S75QCT-ND
75 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

75 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
Through Hole Resistors - S75QTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
S75QTR-ND
Through Hole Resistors S75QTR-ND
75 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

75 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
RES 75 OHM 1/4W 5% CF MINI - 762-CFM14JT75R0 - Utmel Electronic Limited
Hong Kong, China
RES 75 OHM 1/4W 5% CF MINI
762-CFM14JT75R0
RES 75 OHM 1/4W 5% CF MINI 762-CFM14JT75R0
RES 75 OHM 1/4W 5% CF MINI

RES 75 OHM 1/4W 5% CF MINI

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number S75QCT-ND 762-CFM14JT75R0
Product Name Through Hole Resistors RES 75 OHM 1/4W 5% CF MINI
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm Carbon Composition; CarbonFilm; Carbon Film
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads; Axial, Through Hole
Resistance Range 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details