Stackpole Electronics, Inc. Resistors - Through Hole Resistors CFM14JT330R

Description
Win Source Part Number: 1181367-CFM14JT330R Category: Resistors>Through Hole Resistors Series: CFM Features: Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: 0/ -400ppm/°C Power (Watts): 0.25W, 1/4W Composition: Carbon Film Number of Terminations: 2 Resistance: 330 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.067" Dia x 0.130" L (1.70mm x 3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Mfr: Stackpole Electronics Inc Other Names: S330QTR,CFM1/43305%R ,CFM14JT330R-ND,CFM 1/4 330 5% R,CFM1/4330JR-ND,S33 0QCT,CFM1/43305%R-ND ,CFM1/4330JR
Request a Quote Datasheet
Description
Win Source Part Number: 1181367-CFM14JT330R Category: Resistors>Through Hole Resistors Series: CFM Features: Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: 0/ -400ppm/°C Power (Watts): 0.25W, 1/4W Composition: Carbon Film Number of Terminations: 2 Resistance: 330 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.067" Dia x 0.130" L (1.70mm x 3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Mfr: Stackpole Electronics Inc Other Names: S330QTR,CFM1/43305%R ,CFM14JT330R-ND,CFM 1/4 330 5% R,CFM1/4330JR-ND,S33 0QCT,CFM1/43305%R-ND ,CFM1/4330JR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1181367-CFM14JT330R
Resistors - Through Hole Resistors 1181367-CFM14JT330R
Win Source Part Number: 1181367-CFM14JT330R Category: Resistors>Through Hole Resistors Series: CFM Features: Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: 0/ -400ppm/°C Power (Watts): 0.25W, 1/4W Composition: Carbon Film Number of Terminations: 2 Resistance: 330 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.067" Dia x 0.130" L (1.70mm x 3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Mfr: Stackpole Electronics Inc Other Names: S330QTR,CFM1/43305%R ,CFM14JT330R-ND,CFM 1/4 330 5% R,CFM1/4330JR-ND,S33 0QCT,CFM1/43305%R-ND ,CFM1/4330JR

Win Source Part Number: 1181367-CFM14JT330R
Category: Resistors>Through Hole Resistors
Series: CFM
Features: Flame Retardant Coating, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: 0/ -400ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Carbon Film
Number of Terminations: 2
Resistance: 330 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.067" Dia x 0.130" L (1.70mm x 3.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.10.0065
Mfr: Stackpole Electronics Inc
Other Names: S330QTR,CFM1/43305%R,CFM14JT330R-ND,CFM 1/4 330 5% R,CFM1/4330JR-ND,S330QCT,CFM1/43305%R-ND,CFM1/4330JR

Buy Now Datasheet
Through Hole Resistors - S330QTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
S330QTR-ND
Through Hole Resistors S330QTR-ND
330 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

330 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
Through Hole Resistors - S330QCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
S330QCT-ND
Through Hole Resistors S330QCT-ND
330 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

330 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1181367-CFM14JT330R S330QTR-ND
Product Name Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction CarbonFilm; MetalFilm CarbonFilm
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 0.0 to -400 ±ppm/°C -400 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details