Stackpole Electronics, Inc. Resistors - Through Hole Resistors CFM14JT30K0

Description
Win Source Part Number: 1163306-CFM14JT30K0 Category: Resistors>Through Hole Resistors Series: CFM Features: Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: 0/ -500ppm/°C Power (Watts): 0.25W, 1/4W Composition: Carbon Film Number of Terminations: 2 Resistance: 30 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.067" Dia x 0.130" L (1.70mm x 3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Mfr: Stackpole Electronics Inc Other Names: S30KQTR,CFM1/430K5%R ,CFM1/430K5%R-ND,CFM 14JT30K0-ND,CFM 1/4 30K 5% R,S30KQCT,CFM1/430KJ R-ND,CFM1/430KJR
Request a Quote Datasheet
Description
Win Source Part Number: 1163306-CFM14JT30K0 Category: Resistors>Through Hole Resistors Series: CFM Features: Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: 0/ -500ppm/°C Power (Watts): 0.25W, 1/4W Composition: Carbon Film Number of Terminations: 2 Resistance: 30 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.067" Dia x 0.130" L (1.70mm x 3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Mfr: Stackpole Electronics Inc Other Names: S30KQTR,CFM1/430K5%R ,CFM1/430K5%R-ND,CFM 14JT30K0-ND,CFM 1/4 30K 5% R,S30KQCT,CFM1/430KJ R-ND,CFM1/430KJR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1163306-CFM14JT30K0
Resistors - Through Hole Resistors 1163306-CFM14JT30K0
Win Source Part Number: 1163306-CFM14JT30K0 Category: Resistors>Through Hole Resistors Series: CFM Features: Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: 0/ -500ppm/°C Power (Watts): 0.25W, 1/4W Composition: Carbon Film Number of Terminations: 2 Resistance: 30 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.067" Dia x 0.130" L (1.70mm x 3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Mfr: Stackpole Electronics Inc Other Names: S30KQTR,CFM1/430K5%R ,CFM1/430K5%R-ND,CFM 14JT30K0-ND,CFM 1/4 30K 5% R,S30KQCT,CFM1/430KJ R-ND,CFM1/430KJR

Win Source Part Number: 1163306-CFM14JT30K0
Category: Resistors>Through Hole Resistors
Series: CFM
Features: Flame Retardant Coating, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: 0/ -500ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Carbon Film
Number of Terminations: 2
Resistance: 30 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.067" Dia x 0.130" L (1.70mm x 3.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.10.0065
Mfr: Stackpole Electronics Inc
Other Names: S30KQTR,CFM1/430K5%R,CFM1/430K5%R-ND,CFM14JT30K0-ND,CFM 1/4 30K 5% R,S30KQCT,CFM1/430KJR-ND,CFM1/430KJR

Buy Now Datasheet
Through Hole Resistors - S30KQTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
S30KQTR-ND
Through Hole Resistors S30KQTR-ND
30 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

30 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
Through Hole Resistors - S30KQCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
S30KQCT-ND
Through Hole Resistors S30KQCT-ND
30 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

30 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1163306-CFM14JT30K0 S30KQTR-ND
Product Name Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction CarbonFilm; MetalFilm CarbonFilm
Resistance Range 30000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 0.0 to -500 ±ppm/°C -500 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers