Stackpole Electronics, Inc. Through Hole Resistors CFM12JT100R

Description
100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet
Description
100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - S100HTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
S100HTR-ND
Through Hole Resistors S100HTR-ND
100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
Through Hole Resistors - S100HCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
S100HCT-ND
Through Hole Resistors S100HCT-ND
100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
RES 100 OHM 1/2W 5% CF MINI - 762-CFM12JT100R - Utmel Electronic Limited
Hong Kong, China
RES 100 OHM 1/2W 5% CF MINI
762-CFM12JT100R
RES 100 OHM 1/2W 5% CF MINI 762-CFM12JT100R
RES 100 OHM 1/2W 5% CF MINI

RES 100 OHM 1/2W 5% CF MINI

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number S100HTR-ND 762-CFM12JT100R
Product Name Through Hole Resistors RES 100 OHM 1/2W 5% CF MINI
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm Carbon Composition; CarbonFilm; Carbon Film
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads; Axial, Through Hole
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details