Stackpole Electronics, Inc. Through Hole Resistors CF2JT47R0

Description
47 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet
Description
47 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CF2JT47R0CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF2JT47R0CT-ND
Through Hole Resistors CF2JT47R0CT-ND
47 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

47 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
Through Hole Resistors - CF2JT47R0TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF2JT47R0TR-ND
Through Hole Resistors CF2JT47R0TR-ND
47 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

47 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CF2JT47R0CT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details