Stackpole Electronics, Inc. Through Hole Resistors CF1JT6R80

Description
6.8 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet
Description
6.8 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-CF1JT6R80CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-CF1JT6R80CT-ND
Through Hole Resistors 738-CF1JT6R80CT-ND
6.8 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

6.8 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
Through Hole Resistors - 738-CF1JT6R80TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-CF1JT6R80TR-ND
Through Hole Resistors 738-CF1JT6R80TR-ND
6.8 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

6.8 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-CF1JT6R80CT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details