Stackpole Electronics, Inc. Resistors - Through Hole Resistors CF1JT330R

Description
Win Source Part Number: 1342189-CF1JT330R Category: Resistors - Through Hole Resistors Series: CF Features: Flame Retardant Coating, Safety Package: Tape & Reel Size / Dimension: 0.177" Dia x 0.433" L (4.50mm x 11.00mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: 0/ -400ppm/°C Power (Watts): 1W Composition: Carbon Film Number of Terminations: 2 Resistance: 330 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Mfr: Stackpole Electronics Inc
Request a Quote Datasheet
Description
Win Source Part Number: 1342189-CF1JT330R Category: Resistors - Through Hole Resistors Series: CF Features: Flame Retardant Coating, Safety Package: Tape & Reel Size / Dimension: 0.177" Dia x 0.433" L (4.50mm x 11.00mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: 0/ -400ppm/°C Power (Watts): 1W Composition: Carbon Film Number of Terminations: 2 Resistance: 330 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Mfr: Stackpole Electronics Inc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1342189-CF1JT330R - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1342189-CF1JT330R
Resistors - Through Hole Resistors 1342189-CF1JT330R
Win Source Part Number: 1342189-CF1JT330R Category: Resistors - Through Hole Resistors Series: CF Features: Flame Retardant Coating, Safety Package: Tape & Reel Size / Dimension: 0.177" Dia x 0.433" L (4.50mm x 11.00mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: 0/ -400ppm/°C Power (Watts): 1W Composition: Carbon Film Number of Terminations: 2 Resistance: 330 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Mfr: Stackpole Electronics Inc

Win Source Part Number: 1342189-CF1JT330R
Category: Resistors - Through Hole Resistors
Series: CF
Features: Flame Retardant Coating, Safety
Package: Tape & Reel
Size / Dimension: 0.177" Dia x 0.433" L (4.50mm x 11.00mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: 0/ -400ppm/°C
Power (Watts): 1W
Composition: Carbon Film
Number of Terminations: 2
Resistance: 330 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.10.0065
Mfr: Stackpole Electronics Inc

Buy Now Datasheet
Through Hole Resistors - CF1JT330R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF1JT330R-ND
Through Hole Resistors CF1JT330R-ND
330 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

330 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1342189-CF1JT330R CF1JT330R-ND
Product Name Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction CarbonFilm; MetalFilm CarbonFilm
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 0.0 to -400 ±ppm/°C -400 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers