Stackpole Electronics, Inc. Through Hole Resistors CF1JT10K0

Description
10 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet
Description
10 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CF1JT10K0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF1JT10K0-ND
Through Hole Resistors CF1JT10K0-ND
10 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

10 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CF1JT10K0-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details