Stackpole Electronics, Inc. Through Hole Resistors CF1JA430R

Description
430 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet
Description
430 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-CF1JA430RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-CF1JA430RTB-ND
Through Hole Resistors 738-CF1JA430RTB-ND
430 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

430 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
Through Hole Resistors - 738-CF1JA430RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-CF1JA430RCT-ND
Through Hole Resistors 738-CF1JA430RCT-ND
430 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

430 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-CF1JA430RTB-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers