Stackpole Electronics, Inc. Through Hole Resistors CF18JT22K0

Description
22 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet
Description
22 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CF18JT22K0CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF18JT22K0CT-ND
Through Hole Resistors CF18JT22K0CT-ND
22 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

22 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
Through Hole Resistors - CF18JT22K0TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF18JT22K0TR-ND
Through Hole Resistors CF18JT22K0TR-ND
22 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

22 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
RES 22K OHM 1/8W 5% AXIAL - 762-CF18JT22K0 - Utmel Electronic Limited
Hong Kong, China
RES 22K OHM 1/8W 5% AXIAL
762-CF18JT22K0
RES 22K OHM 1/8W 5% AXIAL 762-CF18JT22K0
RES 22K OHM 1/8W 5% AXIAL

RES 22K OHM 1/8W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number CF18JT22K0CT-ND 762-CF18JT22K0
Product Name Through Hole Resistors RES 22K OHM 1/8W 5% AXIAL
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm Carbon Composition; CarbonFilm; Carbon Film
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads; Axial, Through Hole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers