Stackpole Electronics, Inc. Through Hole Resistors - CF18JT200R CF18JT200R

Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 915277-CF18JT200R Series: CF Operating Temperature Range: -55°C ~ 155°C Features: 200 Ohms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Other Part Number: CF1/8200JR, CF1/8200JRTR-ND, CF1/82005%R-ND, CF 1/8 200 5% R, CF1/8200JRCT, CF18JT200RCT, CF18JT200RTR, CF1/82005%R, CF1/8200JRTR, CF1/8200JRCT-ND, CF1/8200JR-ND
Request a Quote Datasheet
Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 915277-CF18JT200R Series: CF Operating Temperature Range: -55°C ~ 155°C Features: 200 Ohms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Other Part Number: CF1/8200JR, CF1/8200JRTR-ND, CF1/82005%R-ND, CF 1/8 200 5% R, CF1/8200JRCT, CF18JT200RCT, CF18JT200RTR, CF1/82005%R, CF1/8200JRTR, CF1/8200JRCT-ND, CF1/8200JR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - CF18JT200R
915277-CF18JT200R
Through Hole Resistors - CF18JT200R 915277-CF18JT200R
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 915277-CF18JT200R Series: CF Operating Temperature Range: -55°C ~ 155°C Features: 200 Ohms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Other Part Number: CF1/8200JR, CF1/8200JRTR-ND, CF1/82005%R-ND, CF 1/8 200 5% R, CF1/8200JRCT, CF18JT200RCT, CF18JT200RTR, CF1/82005%R, CF1/8200JRTR, CF1/8200JRCT-ND, CF1/8200JR-ND

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 915277-CF18JT200R
Series: CF
Operating Temperature Range: -55°C ~ 155°C
Features: 200 Ohms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Package: Axial
Package: Reel - TR
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.10.0065
Other Part Number: CF1/8200JR, CF1/8200JRTR-ND, CF1/82005%R-ND, CF 1/8 200 5% R, CF1/8200JRCT, CF18JT200RCT, CF18JT200RTR, CF1/82005%R, CF1/8200JRTR, CF1/8200JRCT-ND, CF1/8200JR-ND

Buy Now Datasheet
Through Hole Resistors - CF18JT200RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF18JT200RTR-ND
Through Hole Resistors CF18JT200RTR-ND
200 Ohms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

200 Ohms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
Through Hole Resistors - CF18JT200RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF18JT200RCT-ND
Through Hole Resistors CF18JT200RCT-ND
200 Ohms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

200 Ohms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 915277-CF18JT200R CF18JT200RTR-ND
Product Name Through Hole Resistors - CF18JT200R Through Hole Resistors
Technology / Construction CarbonFilm; MetalFilm CarbonFilm
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Features Non-Flame Coating
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details