Stackpole Electronics, Inc. Resistors - Through Hole Resistors CF18JT100K

Description
Win Source Part Number: 1131903-CF18JT100K Category: Resistors>Through Hole Resistors Series: CF Features: Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: 0/ -850ppm/°C Power (Watts): 0.125W, 1/8W Composition: Carbon Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.067" Dia x 0.130" L (1.70mm x 3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Mfr: Stackpole Electronics Inc Other Names: CF1/8100KJRCT,CF1/81 00KJR-ND,CF18JT100KT R,CF18JT100KCT,CF1/8 100K5%R,CF1/8100K5%R -ND,CF 1/8 100K 5% R,CF1/8100KJR,CF1/81 00KJRCT-ND,CF1/8100K JRTR,CF1/8100KJRTR-N D
Request a Quote Datasheet
Description
Win Source Part Number: 1131903-CF18JT100K Category: Resistors>Through Hole Resistors Series: CF Features: Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: 0/ -850ppm/°C Power (Watts): 0.125W, 1/8W Composition: Carbon Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.067" Dia x 0.130" L (1.70mm x 3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Mfr: Stackpole Electronics Inc Other Names: CF1/8100KJRCT,CF1/81 00KJR-ND,CF18JT100KT R,CF18JT100KCT,CF1/8 100K5%R,CF1/8100K5%R -ND,CF 1/8 100K 5% R,CF1/8100KJR,CF1/81 00KJRCT-ND,CF1/8100K JRTR,CF1/8100KJRTR-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1131903-CF18JT100K
Resistors - Through Hole Resistors 1131903-CF18JT100K
Win Source Part Number: 1131903-CF18JT100K Category: Resistors>Through Hole Resistors Series: CF Features: Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: 0/ -850ppm/°C Power (Watts): 0.125W, 1/8W Composition: Carbon Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.067" Dia x 0.130" L (1.70mm x 3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Mfr: Stackpole Electronics Inc Other Names: CF1/8100KJRCT,CF1/81 00KJR-ND,CF18JT100KT R,CF18JT100KCT,CF1/8 100K5%R,CF1/8100K5%R -ND,CF 1/8 100K 5% R,CF1/8100KJR,CF1/81 00KJRCT-ND,CF1/8100K JRTR,CF1/8100KJRTR-N D

Win Source Part Number: 1131903-CF18JT100K
Category: Resistors>Through Hole Resistors
Series: CF
Features: Flame Retardant Coating, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: 0/ -850ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Carbon Film
Number of Terminations: 2
Resistance: 100 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.067" Dia x 0.130" L (1.70mm x 3.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.10.0065
Mfr: Stackpole Electronics Inc
Other Names: CF1/8100KJRCT,CF1/8100KJR-ND,CF18JT100KTR,CF18JT100KCT,CF1/8100K5%R,CF1/8100K5%R-ND,CF 1/8 100K 5% R,CF1/8100KJR,CF1/8100KJRCT-ND,CF1/8100KJRTR,CF1/8100KJRTR-ND

Buy Now Datasheet
Through Hole Resistors - CF18JT100KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF18JT100KTR-ND
Through Hole Resistors CF18JT100KTR-ND
100 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

100 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
Through Hole Resistors - CF18JT100KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF18JT100KCT-ND
Through Hole Resistors CF18JT100KCT-ND
100 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

100 kOhms ±5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1131903-CF18JT100K CF18JT100KTR-ND
Product Name Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction CarbonFilm; MetalFilm CarbonFilm
Resistance Range 100000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 0.0 to -850 ±ppm/°C -850 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details