Stackpole Electronics, Inc. Through Hole Resistors CF14JT4R70

Description
4.7 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet
Description
4.7 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CF14JT4R70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF14JT4R70-ND
Through Hole Resistors CF14JT4R70-ND
4.7 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

4.7 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
CF Series 0.25 W 4.7Ω ±5% ±400 ppm/°C Carbon Film Resistor - 762-CF14JT4R70 - Utmel Electronic Limited
Hong Kong, China
CF Series 0.25 W 4.7Ω ±5% ±400 ppm/°C Carbon Film Resistor
762-CF14JT4R70
CF Series 0.25 W 4.7Ω ±5% ±400 ppm/°C Carbon Film Resistor 762-CF14JT4R70
CF Series 0.25 W 4.7Ω ±5% ±400 ppm/°C Carbon Film Resistor

CF Series 0.25 W 4.7Ω ±5% ±400 ppm/°C Carbon Film Resistor

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number CF14JT4R70-ND 762-CF14JT4R70
Product Name Through Hole Resistors CF Series 0.25 W 4.7Ω ±5% ±400 ppm/°C Carbon Film Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm Carbon Composition; CarbonFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details