Stackpole Electronics, Inc. Through Hole Resistors CF14JT1R00

Description
1 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet
Description
1 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CF14JT1R00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF14JT1R00CT-ND
Through Hole Resistors CF14JT1R00CT-ND
1 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

1 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
Through Hole Resistors - CF14JT1R00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF14JT1R00TR-ND
Through Hole Resistors CF14JT1R00TR-ND
1 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

1 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
RES 1 OHM 1/4W 5% AXIAL - 762-CF14JT1R00 - Utmel Electronic Limited
Hong Kong, China
RES 1 OHM 1/4W 5% AXIAL
762-CF14JT1R00
RES 1 OHM 1/4W 5% AXIAL 762-CF14JT1R00
RES 1 OHM 1/4W 5% AXIAL

RES 1 OHM 1/4W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number CF14JT1R00CT-ND 762-CF14JT1R00
Product Name Through Hole Resistors RES 1 OHM 1/4W 5% AXIAL
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm Carbon Composition; CarbonFilm; Carbon Film
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads; Axial, Through Hole
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers