Stackpole Electronics, Inc. Through Hole Resistors CF14JT1K00

Description
1 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet
Description
1 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CF14JT1K00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF14JT1K00TR-ND
Through Hole Resistors CF14JT1K00TR-ND
1 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

1 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
Through Hole Resistors - CF14JT1K00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF14JT1K00CT-ND
Through Hole Resistors CF14JT1K00CT-ND
1 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

1 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Bootstrap Circuit, Diode Emulation Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Bootstrap Circuit, Diode Emulation
Package / Case: 8-SMD, No Lead

Buy Now Datasheet
Res Cbnflm 1K Ohm 5% 1/4W Axl Th Rohs Compliant Stackpole Electronics - 31AC8455 - Newark, An Avnet Company
Chicago, IL, United States
Res Cbnflm 1K Ohm 5% 1/4W Axl Th Rohs Compliant Stackpole Electronics
31AC8455
Res Cbnflm 1K Ohm 5% 1/4W Axl Th Rohs Compliant Stackpole Electronics 31AC8455
RES CBNFLM 1K OHM 5% 1/4W AXL TH ROHS COMPLIANT: YES

RES CBNFLM 1K OHM 5% 1/4W AXL TH ROHS COMPLIANT: YES

Supplier's Site
RES 1K OHM 1/4W 5% AXIAL - 762-CF14JT1K00 - Utmel Electronic Limited
Hong Kong, China
RES 1K OHM 1/4W 5% AXIAL
762-CF14JT1K00
RES 1K OHM 1/4W 5% AXIAL 762-CF14JT1K00
RES 1K OHM 1/4W 5% AXIAL

RES 1K OHM 1/4W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CF14JT1K00TR-ND 31AC8455 762-CF14JT1K00
Product Name Through Hole Resistors Connectors,Interconnects Res Cbnflm 1K Ohm 5% 1/4W Axl Th Rohs Compliant Stackpole Electronics RES 1K OHM 1/4W 5% AXIAL
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm Wirewound Carbon Composition; CarbonFilm; Carbon Film
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads; Axial, Through Hole
Tolerance 5 +/- % 20 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers