Stackpole Electronics, Inc. Through Hole Resistors CF14JT180R

Description
180 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet
Description
180 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CF14JT180RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF14JT180RCT-ND
Through Hole Resistors CF14JT180RCT-ND
180 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

180 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
Through Hole Resistors - CF14JT180RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF14JT180RTR-ND
Through Hole Resistors CF14JT180RTR-ND
180 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

180 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1325890-CF14JT180R - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1325890-CF14JT180R
Resistors - Through Hole Resistors 1325890-CF14JT180R
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1325890-CF14JT180R Category: Resistors>Through Hole Resistors Packaging: Reel - TR Features: Flame Retardant Coating, Safety Size / Dimension: 0.091" Dia x 0.236" L (2.30mm x 6.00mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: 0/ -400ppm/°C Power (Watts): 0.25W, 1/4W Composition: Carbon Film Number of Terminations: 2 Resistance: 180 Ohms Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Other Part Number: CF1/41805%R,CF14JT18 0RCT,CF 1/4 180 5% R,CF1/4180JRCT,CF1/4 1805%RTR,CF1/4180JRT R-ND,CF1/4180JRTR,CF 1/41805%R-ND,CF1/418 0JRCT-ND,CF1/41805%R TR-ND,CF1/41805%RCT- ND,CF14JT180RTR,CF1/ 41805%RCT RoHS Status: ROHS3 Compliant

Manufacturer: Stackpole Electronics Inc
Win Source Part Number: 1325890-CF14JT180R
Category: Resistors>Through Hole Resistors
Packaging: Reel - TR
Features: Flame Retardant Coating, Safety
Size / Dimension: 0.091" Dia x 0.236" L (2.30mm x 6.00mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: 0/ -400ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Carbon Film
Number of Terminations: 2
Resistance: 180 Ohms
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.10.0065
Other Part Number: CF1/41805%R,CF14JT180RCT,CF 1/4 180 5% R,CF1/4180JRCT,CF1/41805%RTR,CF1/4180JRTR-ND,CF1/4180JRTR,CF1/41805%R-ND,CF1/4180JRCT-ND,CF1/41805%RTR-ND,CF1/41805%RCT-ND,CF14JT180RTR,CF1/41805%RCT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number CF14JT180RCT-ND 1325890-CF14JT180R
Product Name Through Hole Resistors Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers