Stackpole Electronics, Inc. Through Hole Resistors CF14JT130K

Description
130 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet
Description
130 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CF14JT130KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF14JT130KCT-ND
Through Hole Resistors CF14JT130KCT-ND
130 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

130 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
Through Hole Resistors - CF14JT130KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF14JT130KTR-ND
Through Hole Resistors CF14JT130KTR-ND
130 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

130 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
RES 130K OHM 1/4W 5% AXIAL - 762-CF14JT130K - Utmel Electronic Limited
Hong Kong, China
RES 130K OHM 1/4W 5% AXIAL
762-CF14JT130K
RES 130K OHM 1/4W 5% AXIAL 762-CF14JT130K
RES 130K OHM 1/4W 5% AXIAL

RES 130K OHM 1/4W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number CF14JT130KCT-ND 762-CF14JT130K
Product Name Through Hole Resistors RES 130K OHM 1/4W 5% AXIAL
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm Carbon Composition; CarbonFilm; Carbon Film
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads; Axial, Through Hole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details