Stackpole Electronics, Inc. Through Hole Resistors CF14JT10K0

Description
10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet
Description
10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CF14JT10K0TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF14JT10K0TR-ND
Through Hole Resistors CF14JT10K0TR-ND
10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
Through Hole Resistors - CF14JT10K0CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF14JT10K0CT-ND
Through Hole Resistors CF14JT10K0CT-ND
10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
Res Cbnflm 10K Ohm 5% 1/4W Axl Th Rohs Compliant Stackpole Electronics - 25AC6855 - Newark, An Avnet Company
Chicago, IL, United States
Res Cbnflm 10K Ohm 5% 1/4W Axl Th Rohs Compliant Stackpole Electronics
25AC6855
Res Cbnflm 10K Ohm 5% 1/4W Axl Th Rohs Compliant Stackpole Electronics 25AC6855
RES CBNFLM 10K OHM 5% 1/4W AXL TH ROHS COMPLIANT: YES

RES CBNFLM 10K OHM 5% 1/4W AXL TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CF14JT10K0TR-ND 25AC6855
Product Name Through Hole Resistors Res Cbnflm 10K Ohm 5% 1/4W Axl Th Rohs Compliant Stackpole Electronics
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details