STACKPOLE ELECTRONICS, INC.
CF14JB3K00 -- THROUGH HOLE RESISTORS
Stackpole Electronics, Inc.
Through Hole Resistors
CF14JB3K00
Description
RES 3K OHM 1/4W 5% AXIAL
Request a Quote
Email Supplier
Datasheet
Description
RES 3K OHM 1/4W 5% AXIAL
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CF14JB3K00-ND |
|
Product Name
|
Through Hole Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
CarbonFilm
|
|
Mounting / Packaging
|
Axial Leads; Axial
|
|
Tolerance
|
5 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
7.00E-4 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
51.1 ohms
View Details
2 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details