Stackpole Electronics, Inc. Through Hole Resistors CF14JA1K00

Description
1 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet
Description
1 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-CF14JA1K00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-CF14JA1K00TB-ND
Through Hole Resistors 738-CF14JA1K00TB-ND
1 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

1 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
Through Hole Resistors - 738-CF14JA1K00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-CF14JA1K00CT-ND
Through Hole Resistors 738-CF14JA1K00CT-ND
RES 1K OHM 5% 1/4W AXIAL

RES 1K OHM 5% 1/4W AXIAL

Buy Now Datasheet
RES 1K OHM 1/4W 5% CARBON FILM - 762-CF14JA1K00 - Utmel Electronic Limited
Hong Kong, China
RES 1K OHM 1/4W 5% CARBON FILM
762-CF14JA1K00
RES 1K OHM 1/4W 5% CARBON FILM 762-CF14JA1K00
RES 1K OHM 1/4W 5% CARBON FILM

RES 1K OHM 1/4W 5% CARBON FILM

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 738-CF14JA1K00TB-ND 762-CF14JA1K00
Product Name Through Hole Resistors RES 1K OHM 1/4W 5% CARBON FILM
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm Carbon Composition; CarbonFilm; Carbon Film
Mounting / Packaging Axial Leads; Axial Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details