STACKPOLE ELECTRONICS, INC.
CF14GB30R0 -- THROUGH HOLE RESISTORS
Stackpole Electronics, Inc.
Through Hole Resistors
CF14GB30R0
Description
RES 30 OHM 2% 1/4W AXIAL
Request a Quote
Email Supplier
Datasheet
Description
RES 30 OHM 2% 1/4W AXIAL
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
738-CF14GB30R0-ND |
|
Product Name
|
Through Hole Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
CarbonFilm
|
|
Mounting / Packaging
|
Axial Leads; Axial
|
|
Resistance Range
|
30 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
0.0068 ohms
Tolerance
0.5000 +/- %
Temperature Coefficient
75 ±ppm/°C
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
100 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers