Stackpole Electronics, Inc. Resistors - Through Hole Resistors CF12JT2K70

Description
Win Source Part Number: 1207226-CF12JT2K70 Category: Resistors>Through Hole Resistors Series: CF Features: Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: 0/ -400ppm/°C Power (Watts): 0.5W, 1/2W Composition: Carbon Film Number of Terminations: 2 Resistance: 2.7 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.106" Dia x 0.335" L (2.70mm x 8.50mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Mfr: Stackpole Electronics Inc Other Names: CF1/22.7K5%R,CF1/22. 7K5%R-ND,Q4955507QQ, CF1/22.7K5%RCT,CF1/2 2.7K5%RTR,CF1/22.7KJ RCT,CF1/22.7KJRTR,CF 1/22.7KJRCT-ND,CF12J T2K70CT,CF1/22.7KJRT R-ND,CF 1/2 2.7K 5% R,CF1/22.7K5%RTR-ND, CF12JT2K70TR,CF1/22. 7K5%RCT-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1207226-CF12JT2K70 Category: Resistors>Through Hole Resistors Series: CF Features: Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: 0/ -400ppm/°C Power (Watts): 0.5W, 1/2W Composition: Carbon Film Number of Terminations: 2 Resistance: 2.7 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.106" Dia x 0.335" L (2.70mm x 8.50mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Mfr: Stackpole Electronics Inc Other Names: CF1/22.7K5%R,CF1/22. 7K5%R-ND,Q4955507QQ, CF1/22.7K5%RCT,CF1/2 2.7K5%RTR,CF1/22.7KJ RCT,CF1/22.7KJRTR,CF 1/22.7KJRCT-ND,CF12J T2K70CT,CF1/22.7KJRT R-ND,CF 1/2 2.7K 5% R,CF1/22.7K5%RTR-ND, CF12JT2K70TR,CF1/22. 7K5%RCT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1207226-CF12JT2K70
Resistors - Through Hole Resistors 1207226-CF12JT2K70
Win Source Part Number: 1207226-CF12JT2K70 Category: Resistors>Through Hole Resistors Series: CF Features: Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: 0/ -400ppm/°C Power (Watts): 0.5W, 1/2W Composition: Carbon Film Number of Terminations: 2 Resistance: 2.7 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.106" Dia x 0.335" L (2.70mm x 8.50mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Mfr: Stackpole Electronics Inc Other Names: CF1/22.7K5%R,CF1/22. 7K5%R-ND,Q4955507QQ, CF1/22.7K5%RCT,CF1/2 2.7K5%RTR,CF1/22.7KJ RCT,CF1/22.7KJRTR,CF 1/22.7KJRCT-ND,CF12J T2K70CT,CF1/22.7KJRT R-ND,CF 1/2 2.7K 5% R,CF1/22.7K5%RTR-ND, CF12JT2K70TR,CF1/22. 7K5%RCT-ND

Win Source Part Number: 1207226-CF12JT2K70
Category: Resistors>Through Hole Resistors
Series: CF
Features: Flame Retardant Coating, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: 0/ -400ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Carbon Film
Number of Terminations: 2
Resistance: 2.7 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.106" Dia x 0.335" L (2.70mm x 8.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.10.0065
Mfr: Stackpole Electronics Inc
Other Names: CF1/22.7K5%R,CF1/22.7K5%R-ND,Q4955507QQ,CF1/22.7K5%RCT,CF1/22.7K5%RTR,CF1/22.7KJRCT,CF1/22.7KJRTR,CF1/22.7KJRCT-ND,CF12JT2K70CT,CF1/22.7KJRTR-ND,CF 1/2 2.7K 5% R,CF1/22.7K5%RTR-ND,CF12JT2K70TR,CF1/22.7K5%RCT-ND

Buy Now Datasheet
Through Hole Resistors - CF12JT2K70CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF12JT2K70CT-ND
Through Hole Resistors CF12JT2K70CT-ND
2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
Through Hole Resistors - CF12JT2K70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF12JT2K70TR-ND
Through Hole Resistors CF12JT2K70TR-ND
2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1207226-CF12JT2K70 CF12JT2K70CT-ND
Product Name Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction CarbonFilm; MetalFilm CarbonFilm
Resistance Range 2700 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 0.0 to -400 ±ppm/°C -400 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details