Stackpole Electronics, Inc. Through Hole Resistors CF12JT1K00

Description
1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet
Description
1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CF12JT1K00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF12JT1K00CT-ND
Through Hole Resistors CF12JT1K00CT-ND
1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
Through Hole Resistors - CF12JT1K00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF12JT1K00TR-ND
Through Hole Resistors CF12JT1K00TR-ND
1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Carbon Film

Buy Now Datasheet
CF Series 0.5 W 1 kΩ ±5% 0/-400 ppm/°C Carbon Film Resistor - 762-CF12JT1K00 - Utmel Electronic Limited
Hong Kong, China
CF Series 0.5 W 1 kΩ ±5% 0/-400 ppm/°C Carbon Film Resistor
762-CF12JT1K00
CF Series 0.5 W 1 kΩ ±5% 0/-400 ppm/°C Carbon Film Resistor 762-CF12JT1K00
CF Series 0.5 W 1 kΩ ±5% 0/-400 ppm/°C Carbon Film Resistor

CF Series 0.5 W 1 kΩ ±5% 0/-400 ppm/°C Carbon Film Resistor

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number CF12JT1K00CT-ND 762-CF12JT1K00
Product Name Through Hole Resistors CF Series 0.5 W 1 kΩ ±5% 0/-400 ppm/°C Carbon Film Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm Carbon Composition; CarbonFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details