Stackpole Electronics, Inc. Through Hole Resistors CF12JB5R10

Description
RES 5.1 OHM 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 5.1 OHM 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CF12JB5R10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CF12JB5R10-ND
Through Hole Resistors CF12JB5R10-ND
RES 5.1 OHM 1/2W 5% AXIAL

RES 5.1 OHM 1/2W 5% AXIAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CF12JB5R10-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details