STACKPOLE ELECTRONICS, INC.
CF12JB36R0 -- THROUGH HOLE RESISTORS
Stackpole Electronics, Inc.
Through Hole Resistors
CF12JB36R0
Description
RES 36 OHM 1/2W 5% AXIAL
Request a Quote
Email Supplier
Datasheet
Description
RES 36 OHM 1/2W 5% AXIAL
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CF12JB36R0-ND |
|
Product Name
|
Through Hole Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
CarbonFilm
|
|
Mounting / Packaging
|
Axial Leads; Axial
|
|
Resistance Range
|
36 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
0.2700 ohms
View Details
3 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers