Stackpole Electronics, Inc. Through Hole Resistors - CD14ZT0R00 CD14ZT0R00

Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 915020-CD14ZT0R00 Series: CD Operating Temperature Range: -55°C ~ 155°C Features: 0 Ohms Jumper 0.25W, 1/4W Through Hole Resistor Axial - Carbon Film Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Other Part Number: CD1/40RCT-ND, CD1/40RTR, CD14ZT0R00TR, CD1/40RTR-ND, CD1/40RCT, CD14ZT0R00CT
Request a Quote Datasheet
Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 915020-CD14ZT0R00 Series: CD Operating Temperature Range: -55°C ~ 155°C Features: 0 Ohms Jumper 0.25W, 1/4W Through Hole Resistor Axial - Carbon Film Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Other Part Number: CD1/40RCT-ND, CD1/40RTR, CD14ZT0R00TR, CD1/40RTR-ND, CD1/40RCT, CD14ZT0R00CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - CD14ZT0R00
915020-CD14ZT0R00
Through Hole Resistors - CD14ZT0R00 915020-CD14ZT0R00
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 915020-CD14ZT0R00 Series: CD Operating Temperature Range: -55°C ~ 155°C Features: 0 Ohms Jumper 0.25W, 1/4W Through Hole Resistor Axial - Carbon Film Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.10.0065 Other Part Number: CD1/40RCT-ND, CD1/40RTR, CD14ZT0R00TR, CD1/40RTR-ND, CD1/40RCT, CD14ZT0R00CT

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 915020-CD14ZT0R00
Series: CD
Operating Temperature Range: -55°C ~ 155°C
Features: 0 Ohms Jumper 0.25W, 1/4W Through Hole Resistor Axial - Carbon Film
Package: Axial
Package: Reel - TR
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.10.0065
Other Part Number: CD1/40RCT-ND, CD1/40RTR, CD14ZT0R00TR, CD1/40RTR-ND, CD1/40RCT, CD14ZT0R00CT

Buy Now Datasheet
0 OHM 4W Resistor - 53-CD14ZT0R00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0 OHM 4W Resistor
53-CD14ZT0R00
0 OHM 4W Resistor 53-CD14ZT0R00
RES 0 OHM JUMPER 1/4W AXIAL Product overview: CD14ZT0R00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CD14ZT0R00 can be used for catalog matching and distributor lookup.

RES 0 OHM JUMPER 1/4W AXIAL Product overview: CD14ZT0R00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CD14ZT0R00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CD14ZT0R00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CD14ZT0R00CT-ND
Through Hole Resistors CD14ZT0R00CT-ND
0 Ohms Jumper 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

0 Ohms Jumper 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - CD14ZT0R00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CD14ZT0R00TR-ND
Through Hole Resistors CD14ZT0R00TR-ND
0 Ohms Jumper 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

0 Ohms Jumper 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 915020-CD14ZT0R00 53-CD14ZT0R00 CD14ZT0R00CT-ND
Product Name Through Hole Resistors - CD14ZT0R00 0 OHM 4W Resistor Through Hole Resistors
Technology / Construction CarbonFilm; MetalFilm Carbon Film CarbonFilm
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 0.0 ohms 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details