Stackpole Electronics, Inc. Through Hole Resistors CBF10JB3R00

Description
RES, WW, 10W, 3 OHM, 5%, STANDOF
Request a Quote Datasheet
Description
RES, WW, 10W, 3 OHM, 5%, STANDOF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-CBF10JB3R00-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-CBF10JB3R00-ND
Through Hole Resistors 738-CBF10JB3R00-ND
RES, WW, 10W, 3 OHM, 5%, STANDOF

RES, WW, 10W, 3 OHM, 5%, STANDOF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-CBF10JB3R00-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details