Stackpole Electronics, Inc. RES 100 OHM 5% 5W200PPM/ C AXL TH CB5JB100R-NS

Description
RES 100 OHM 5% 5W200PPM/ C AXL TH
Description
RES 100 OHM 5% 5W200PPM/ C AXL TH

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 5% 5W200PPM/ C AXL TH - 762-CB5JB100R-NS - Utmel Electronic Limited
Hong Kong, China
RES 100 OHM 5% 5W200PPM/ C AXL TH
762-CB5JB100R-NS
RES 100 OHM 5% 5W200PPM/ C AXL TH 762-CB5JB100R-NS
RES 100 OHM 5% 5W200PPM/ C AXL TH

RES 100 OHM 5% 5W200PPM/ C AXL TH

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 762-CB5JB100R-NS
Product Name RES 100 OHM 5% 5W200PPM/ C AXL TH
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details